Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1590LLBBK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25mm; External Width - Metric:50.5mm; External Depth - Metric:50.5mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25mm; External Width - Metric:50.5mm; External Depth - Metric:50.5mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 73J3619 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
73J3619
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 73J3619
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25mm; External Width - Metric:50.5mm; External Depth - Metric:50.5mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25mm; External Width - Metric:50.5mm; External Depth - Metric:50.5mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 50 Mm, 50 Mm, 25 Mm, Aluminium, Black Rohs Compliant Hammond - 98K5915 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 50 Mm, 50 Mm, 25 Mm, Aluminium, Black Rohs Compliant Hammond
98K5915
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 50 Mm, 50 Mm, 25 Mm, Aluminium, Black Rohs Compliant Hammond 98K5915
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 50 mm, 50 mm, 25 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 50 mm, 50 mm, 25 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 73J3619 98K5915
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 50 Mm, 50 Mm, 25 Mm, Aluminium, Black Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 0.9843 inch (25 mm)
Width 1.99 inch (50.5 mm)
Depth 1.99 inch (50.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details