Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 125 Mm, 125 Mm, 79 Mm, Aluminium, Black Rohs Compliant Hammond 1590KBK

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 125 mm, 125 mm, 79 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 125 mm, 125 mm, 79 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 125 Mm, 125 Mm, 79 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3575 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 125 Mm, 125 Mm, 79 Mm, Aluminium, Black Rohs Compliant Hammond
15J3575
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 125 Mm, 125 Mm, 79 Mm, Aluminium, Black Rohs Compliant Hammond 15J3575
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 125 mm, 125 mm, 79 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 125 mm, 125 mm, 79 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 95B0642 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
95B0642
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 95B0642
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:79mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:79mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3575 95B0642
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 125 Mm, 125 Mm, 79 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
Depth 3.11 inch (79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details