Hammond Electronics, Inc. Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond 1590K431

Description
ENCLOSURE, INSTRUMENT, ZINC ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ZINC ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond - 45T1535 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond
45T1535
Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond 45T1535
ENCLOSURE, INSTRUMENT, ZINC ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ZINC ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45T1535
Product Name Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.2 inch (55.9 mm)
Width 3.7 inch (94 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details