Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1590JBK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:145mm; External Width - Metric:95mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:145mm; External Width - Metric:95mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a diecast aluminum enclosure designed for EMI/RFI shielding, featuring an IP54 rating for dust and water resistance. It measures 145 mm in length, 95 mm in width, and 49 mm in height. The enclosure is finished in black and is RoHS compliant. It includes a silicone gasket for liquid resistance and comes with a box, lid, and four cover screws. The enclosure is suitable for various applications, including instrumentation, and can be factory modified for specific needs such as milling or drilling. Solid models of the enclosure are available in STEP or IGES formats for design integration.

Datasheet Summary
Powered by GS/AI

The product is a diecast aluminum enclosure designed for EMI/RFI shielding, featuring an IP54 rating for dust and water resistance. It measures 145 mm in length, 95 mm in width, and 49 mm in height. The enclosure is finished in black and is RoHS compliant. It includes a silicone gasket for liquid resistance and comes with a box, lid, and four cover screws. The enclosure is suitable for various applications, including instrumentation, and can be factory modified for specific needs such as milling or drilling. Solid models of the enclosure are available in STEP or IGES formats for design integration.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 93B3473 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
93B3473
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 93B3473
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:145mm; External Width - Metric:95mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:145mm; External Width - Metric:95mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 95 Mm, 49 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3574 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 95 Mm, 49 Mm, Aluminium, Black Rohs Compliant Hammond
15J3574
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 95 Mm, 49 Mm, Aluminium, Black Rohs Compliant Hammond 15J3574
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 95 mm, 49 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 95 mm, 49 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 93B3473 15J3574
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 95 Mm, 49 Mm, Aluminium, Black Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 5.71 inch (145 mm)
Width 3.74 inch (95 mm)
Depth 1.93 inch (49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Commercial - Panel Enclosures - 1420F7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers