Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590GFL

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 34C4911 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
34C4911
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 34C4911
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 100 Mm, 50 Mm, 25 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3308 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 100 Mm, 50 Mm, 25 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3308
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 100 Mm, 50 Mm, 25 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3308
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 100 mm, 50 mm, 25 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 100 mm, 50 mm, 25 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 34C4911 19J3308
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 100 Mm, 50 Mm, 25 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.94 inch (100 mm)
Width 1.97 inch (50 mm)
Depth 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers