Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond 1590G2F

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:32.5mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Colour:Natural; RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:32.5mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Colour:Natural; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond - 67AC4516 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond
67AC4516
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond 67AC4516
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:32.5mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Colour:Natural; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:32.5mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Colour:Natural; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4516
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond
Length 1.28 inch (32.5 mm)
Width 1.97 inch (50 mm)
Depth 3.94 inch (100 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418AR10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details