Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond 1590G2

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Colour:Natural; NEMARoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Colour:Natural; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond - 67AC4513 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond
67AC4513
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond 67AC4513
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Colour:Natural; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Colour:Natural; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4513
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond
Length 1.22 inch (31 mm)
Width 1.97 inch (50 mm)
Depth 3.94 inch (100 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details