Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 188 Mm, 188 Mm, 67 Mm, Aluminium, Black Rohs Compliant Hammond 1590FBK

Description
Enclosure, Diecast, IP54, Instrument, 188 mm, 188 mm, 67 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 188 mm, 188 mm, 67 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 188 Mm, 188 Mm, 67 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3569 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 188 Mm, 188 Mm, 67 Mm, Aluminium, Black Rohs Compliant Hammond
15J3569
Enclosure, Diecast, Ip54, Instrument, 188 Mm, 188 Mm, 67 Mm, Aluminium, Black Rohs Compliant Hammond 15J3569
Enclosure, Diecast, IP54, Instrument, 188 mm, 188 mm, 67 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 188 mm, 188 mm, 67 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 95F2666 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
95F2666
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 95F2666
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3569 95F2666
Product Name Enclosure, Diecast, Ip54, Instrument, 188 Mm, 188 Mm, 67 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.64 inch (67 mm)
Width 7.4 inch (188 mm)
Depth 7.4 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276433 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM20LG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details