Hammond Electronics, Inc. Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 188 Mm, 120 Mm, 52 Mm, Aluminium, Black Rohs Compliant Hammond 1590DFLBK

Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 188 mm, 120 mm, 52 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 188 mm, 120 mm, 52 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 188 Mm, 120 Mm, 52 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3565 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 188 Mm, 120 Mm, 52 Mm, Aluminium, Black Rohs Compliant Hammond
15J3565
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 188 Mm, 120 Mm, 52 Mm, Aluminium, Black Rohs Compliant Hammond 15J3565
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 188 mm, 120 mm, 52 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 188 mm, 120 mm, 52 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 01C2150 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
01C2150
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 01C2150
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:56mm; External Width - Metric:120mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:56mm; External Width - Metric:120mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3565 01C2150
Product Name Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 188 Mm, 120 Mm, 52 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.2 inch (56 mm)
Width 4.72 inch (120 mm)
Depth 2.2 inch (56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276411 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414M8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers