Hammond Electronics, Inc. Metal Enclosure; Enclosure Type Hammond 1590CGY

Description
METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.6mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.6mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Enclosure; Enclosure Type Hammond - 98F8257 - Newark, An Avnet Company
Chicago, IL, United States
Metal Enclosure; Enclosure Type Hammond
98F8257
Metal Enclosure; Enclosure Type Hammond 98F8257
METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.6mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.6mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98F8257
Product Name Metal Enclosure; Enclosure Type Hammond
Length 2.07 inch (52.6 mm)
Width 3.7 inch (94 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers