Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 120 Mm, 94 Mm, 56.5 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 1590CBK

Description
Enclosure, Diecast, IP54, Instrument, 120 mm, 94 mm, 56.5 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 120 mm, 94 mm, 56.5 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 120 Mm, 94 Mm, 56.5 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 15J3560 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 120 Mm, 94 Mm, 56.5 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
15J3560
Enclosure, Diecast, Ip54, Instrument, 120 Mm, 94 Mm, 56.5 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 15J3560
Enclosure, Diecast, IP54, Instrument, 120 mm, 94 mm, 56.5 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 120 mm, 94 mm, 56.5 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 94F4795 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
94F4795
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 94F4795
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:56.4mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:56.4mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3560 94F4795
Product Name Enclosure, Diecast, Ip54, Instrument, 120 Mm, 94 Mm, 56.5 Mm, Aluminium Alloy, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 3.7 inch (94 mm)
Depth 2.22 inch (56.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4645 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details