Hammond Electronics, Inc. Enclosure Type Hammond 1590BXBK

Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; External Depth - Imperial:10" RoHS Compliant: Yes
Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; External Depth - Imperial:10" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Hammond - 99Y0463 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Hammond
99Y0463
Enclosure Type Hammond 99Y0463
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; External Depth - Imperial:10" RoHS Compliant: Yes

Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; External Depth - Imperial:10" RoHS Compliant: Yes

Supplier's Site
Enclosure, Aluminium, Ip54, Black; Enclosure Type Hammond - 99Y3368 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium, Ip54, Black; Enclosure Type Hammond
99Y3368
Enclosure, Aluminium, Ip54, Black; Enclosure Type Hammond 99Y3368
ENCLOSURE, ALUMINIUM, IP54, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM, IP54, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0463
Product Name Enclosure Type Hammond
Length 1.95 inch (49.5 mm)
Width 2.76 inch (70 mm)
Depth 10 inch (254 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers