Hammond Electronics, Inc. Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 42 Mm, 60.5 Mm, 138 Mm, Aluminium Alloy Rohs Compliant Hammond 1590BSFL

Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 42 mm, 60.5 mm, 138 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 42 mm, 60.5 mm, 138 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 42 Mm, 60.5 Mm, 138 Mm, Aluminium Alloy Rohs Compliant Hammond - 68Y6559 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 42 Mm, 60.5 Mm, 138 Mm, Aluminium Alloy Rohs Compliant Hammond
68Y6559
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 42 Mm, 60.5 Mm, 138 Mm, Aluminium Alloy Rohs Compliant Hammond 68Y6559
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 42 mm, 60.5 mm, 138 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 42 mm, 60.5 mm, 138 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Unfinished; Enclosure Type Hammond - 44W6001 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Unfinished; Enclosure Type Hammond
44W6001
Enclosure, Instrument, Aluminium, Unfinished; Enclosure Type Hammond 44W6001
ENCLOSURE, INSTRUMENT, ALUMINIUM, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.01mm; External Width - Metric:60.5mm; External Depth - Metric:138mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.01mm; External Width - Metric:60.5mm; External Depth - Metric:138mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y6559 44W6001
Product Name Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 42 Mm, 60.5 Mm, 138 Mm, Aluminium Alloy Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Unfinished; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.65 inch (42.01 mm)
Width 2.38 inch (60.5 mm)
Depth 5.43 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details