Hammond Electronics, Inc. Rectangular Enclosures; Enclosure Type Hammond 1590BPR

Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes
Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Enclosures; Enclosure Type Hammond - 67T0518 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Enclosures; Enclosure Type Hammond
67T0518
Rectangular Enclosures; Enclosure Type Hammond 67T0518
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes

RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium Alloy, Purple Rohs Compliant Hammond - 05W6019 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium Alloy, Purple Rohs Compliant Hammond
05W6019
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium Alloy, Purple Rohs Compliant Hammond 05W6019
Enclosure, Diecast, Stomp Box, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium Alloy, Purple RoHS Compliant: Yes

Enclosure, Diecast, Stomp Box, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium Alloy, Purple RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 67T0518 05W6019
Product Name Rectangular Enclosures; Enclosure Type Hammond Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium Alloy, Purple Rohs Compliant Hammond
Length 1.22 inch (30.99 mm)
Width 2.36 inch (60 mm)
Depth 4.41 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details