Hammond Electronics, Inc. Cobalt Blue Rectangular Enclosures; Enclosure Type Hammond 1590BCB

Description
COBALT BLUE RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Description
COBALT BLUE RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cobalt Blue Rectangular Enclosures; Enclosure Type Hammond - 86R0975 - Newark, An Avnet Company
Chicago, IL, United States
Cobalt Blue Rectangular Enclosures; Enclosure Type Hammond
86R0975
Cobalt Blue Rectangular Enclosures; Enclosure Type Hammond 86R0975
COBALT BLUE RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

COBALT BLUE RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Blue Rohs Compliant Hammond - 12T2320 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Blue Rohs Compliant Hammond
12T2320
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Blue Rohs Compliant Hammond 12T2320
Enclosure, Diecast, Stomp Box, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Blue RoHS Compliant: Yes

Enclosure, Diecast, Stomp Box, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 86R0975 12T2320
Product Name Cobalt Blue Rectangular Enclosures; Enclosure Type Hammond Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Blue Rohs Compliant Hammond
Length 1.22 inch (30.99 mm)
Width 2.36 inch (60 mm)
Depth 4.41 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details