Hammond Electronics, Inc. Rectangular Enclosures; Enclosure Type Hammond 1590BBYL

Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:94mm; External Depth - Metric:119mm; IP Rating:IP54; Body Color:Yellow; Depth - Metric:94mmRoHS Compliant: Yes
Datasheet
Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:94mm; External Depth - Metric:119mm; IP Rating:IP54; Body Color:Yellow; Depth - Metric:94mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Enclosures; Enclosure Type Hammond - 67T0517 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Enclosures; Enclosure Type Hammond
67T0517
Rectangular Enclosures; Enclosure Type Hammond 67T0517
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:94mm; External Depth - Metric:119mm; IP Rating:IP54; Body Color:Yellow; Depth - Metric:94mmRoHS Compliant: Yes

RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:94mm; External Depth - Metric:119mm; IP Rating:IP54; Body Color:Yellow; Depth - Metric:94mmRoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Stomp Box, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Yellow Rohs Compliant Hammond - 05W6018 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Stomp Box, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Yellow Rohs Compliant Hammond
05W6018
Enclosure, Diecast, Stomp Box, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Yellow Rohs Compliant Hammond 05W6018
Enclosure, Diecast, Stomp Box, Instrument, 119 mm, 94 mm, 34 mm, Aluminium, Yellow RoHS Compliant: Yes

Enclosure, Diecast, Stomp Box, Instrument, 119 mm, 94 mm, 34 mm, Aluminium, Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 67T0517 05W6018
Product Name Rectangular Enclosures; Enclosure Type Hammond Enclosure, Diecast, Stomp Box, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Yellow Rohs Compliant Hammond
Length 1.34 inch (34.04 mm)
Width 3.7 inch (94 mm)
Depth 4.69 inch (119 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers