Hammond Electronics, Inc. Painted Diecast Enclosure Rohs Compliant Hammond 1590BBSFLBK

Description
PAINTED DIECAST ENCLOSURE ROHS COMPLIANT: YES
Description
PAINTED DIECAST ENCLOSURE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Painted Diecast Enclosure, part number 28Y0222, is constructed from diecast aluminum alloy and features a flanged lid. It includes a silicone gasket, making it liquid resistant. The enclosure dimensions are approximately 148.00 mm (5.827 in) in length, 87.67 mm (3.452 in) in width, and 37.85 mm (1.490 in) in height. It is equipped with threaded holes (6-32 UNC) for secure mounting. The product is RoHS compliant, ensuring it meets environmental standards. Additionally, factory modifications such as milling and drilling are available upon request. Solid models of the enclosure can be obtained in STEP or IGES formats.

Datasheet Summary
Powered by GS/AI

The Painted Diecast Enclosure, part number 28Y0222, is constructed from diecast aluminum alloy and features a flanged lid. It includes a silicone gasket, making it liquid resistant. The enclosure dimensions are approximately 148.00 mm (5.827 in) in length, 87.67 mm (3.452 in) in width, and 37.85 mm (1.490 in) in height. It is equipped with threaded holes (6-32 UNC) for secure mounting. The product is RoHS compliant, ensuring it meets environmental standards. Additionally, factory modifications such as milling and drilling are available upon request. Solid models of the enclosure can be obtained in STEP or IGES formats.

Suppliers

Company
Product
Description
Supplier Links
Painted Diecast Enclosure Rohs Compliant Hammond - 28Y0222 - Newark, An Avnet Company
Chicago, IL, United States
Painted Diecast Enclosure Rohs Compliant Hammond
28Y0222
Painted Diecast Enclosure Rohs Compliant Hammond 28Y0222
PAINTED DIECAST ENCLOSURE ROHS COMPLIANT: YES

PAINTED DIECAST ENCLOSURE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 28Y0222
Product Name Painted Diecast Enclosure Rohs Compliant Hammond
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HDD-3002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details