Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42.1 Mm, 94 Mm, 119.5 Mm, Aluminium Alloy Rohs Compliant Hammond 1590BBS

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42.1 mm, 94 mm, 119.5 mm, Aluminium Alloy RoHS Compliant: Yes
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42.1 mm, 94 mm, 119.5 mm, Aluminium Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42.1 Mm, 94 Mm, 119.5 Mm, Aluminium Alloy Rohs Compliant Hammond - 68Y6551 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42.1 Mm, 94 Mm, 119.5 Mm, Aluminium Alloy Rohs Compliant Hammond
68Y6551
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42.1 Mm, 94 Mm, 119.5 Mm, Aluminium Alloy Rohs Compliant Hammond 68Y6551
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42.1 mm, 94 mm, 119.5 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42.1 mm, 94 mm, 119.5 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site
Enclosure, Instrument, Aluminum Ip54; Enclosure Type Hammond - 72W2812 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Ip54; Enclosure Type Hammond
72W2812
Enclosure, Instrument, Aluminum Ip54; Enclosure Type Hammond 72W2812
ENCLOSURE, INSTRUMENT, ALUMINUM IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.09mm; External Width - Metric:94mm; External Depth - Metric:119.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.09mm; External Width - Metric:94mm; External Depth - Metric:119.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y6551 72W2812
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42.1 Mm, 94 Mm, 119.5 Mm, Aluminium Alloy Rohs Compliant Hammond Enclosure, Instrument, Aluminum Ip54; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.66 inch (42.09 mm)
Width 3.7 inch (94 mm)
Depth 4.7 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers