Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Orange; Enclosure Type Hammond 1590B3OR

Description
ENCLOSURE, MULTIPURPOSE, ALUM, ORANGE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.5mm; External Width - Metric:77mm; External Depth - Metric:116mm; IP Rating:IP54; Body Colour:Orange; NEMARoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ALUM, ORANGE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.5mm; External Width - Metric:77mm; External Depth - Metric:116mm; IP Rating:IP54; Body Colour:Orange; NEMARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Orange; Enclosure Type Hammond - 67AC4509 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Orange; Enclosure Type Hammond
67AC4509
Enclosure, Multipurpose, Alum, Orange; Enclosure Type Hammond 67AC4509
ENCLOSURE, MULTIPURPOSE, ALUM, ORANGE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.5mm; External Width - Metric:77mm; External Depth - Metric:116mm; IP Rating:IP54; Body Colour:Orange; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, ORANGE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.5mm; External Width - Metric:77mm; External Depth - Metric:116mm; IP Rating:IP54; Body Colour:Orange; NEMARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4509
Product Name Enclosure, Multipurpose, Alum, Orange; Enclosure Type Hammond
Length 1.48 inch (37.5 mm)
Width 3.03 inch (77 mm)
Depth 4.57 inch (116 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details