Hammond Electronics, Inc. Metal Enclosure; Enclosure Type Hammond 1590AGY

Description
METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.92mm; External Width - Metric:38.5mm; External Depth - Metric:92.5mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.92mm; External Width - Metric:38.5mm; External Depth - Metric:92.5mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Enclosure; Enclosure Type Hammond - 94F1149 - Newark, An Avnet Company
Chicago, IL, United States
Metal Enclosure; Enclosure Type Hammond
94F1149
Metal Enclosure; Enclosure Type Hammond 94F1149
METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.92mm; External Width - Metric:38.5mm; External Depth - Metric:92.5mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.92mm; External Width - Metric:38.5mm; External Depth - Metric:92.5mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F1149
Product Name Metal Enclosure; Enclosure Type Hammond
Length 1.06 inch (26.92 mm)
Width 1.52 inch (38.5 mm)
Depth 3.64 inch (92.5 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers