Hammond Electronics, Inc. Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 93 Mm, 39 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590AFL

Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 93 mm, 39 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes
Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 93 mm, 39 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a diecast aluminum enclosure with a flanged lid, designed for instrument applications. It has an IP54 rating, indicating protection against limited dust ingress and water splashes. The dimensions of the enclosure are 93 mm in length, 39 mm in width, and 31 mm in height. The enclosure is unfinished and is compliant with RoHS standards. It includes a silicone gasket (Loctite #5950) for sealing and comes with four cover screws. The enclosure can be factory modified for milling, drilling, and printing, and solid models are available in STEP or IGES formats. Recommended torque for assembly is 75 ozf.in / 55 cN.m.

Datasheet Summary
Powered by GS/AI

The product is a diecast aluminum enclosure with a flanged lid, designed for instrument applications. It has an IP54 rating, indicating protection against limited dust ingress and water splashes. The dimensions of the enclosure are 93 mm in length, 39 mm in width, and 31 mm in height. The enclosure is unfinished and is compliant with RoHS standards. It includes a silicone gasket (Loctite #5950) for sealing and comes with four cover screws. The enclosure can be factory modified for milling, drilling, and printing, and solid models are available in STEP or IGES formats. Recommended torque for assembly is 75 ozf.in / 55 cN.m.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 93 Mm, 39 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3294 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 93 Mm, 39 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3294
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 93 Mm, 39 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3294
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 93 mm, 39 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 93 mm, 39 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 83F8744 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
83F8744
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 83F8744
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:92.5mm; External Width - Metric:39mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:92.5mm; External Width - Metric:39mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3294 83F8744
Product Name Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 93 Mm, 39 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.64 inch (92.5 mm)
Width 1.54 inch (39 mm)
Depth 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details