Hammond Electronics, Inc. Power Outlet Strip; No. Of Outlets Hammond 1584T7A1

Description
POWER OUTLET STRIP; No. of Outlets:7Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:7Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Hammond - 36C2913 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Hammond
36C2913
Power Outlet Strip; No. Of Outlets Hammond 36C2913
POWER OUTLET STRIP; No. of Outlets:7Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes

POWER OUTLET STRIP; No. of Outlets:7Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 36C2913
Product Name Power Outlet Strip; No. Of Outlets Hammond
Number of Outlets 7
Unlock Full Specs
to access all available technical data