POWER OUTLET STRIP; No. of Outlets:4Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:259mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:10.2"; External Width - Imperial:2.13" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 24B7566 |
| Product Name | Power Outlet Strip; No. Of Outlets Hammond |
| Number of Outlets | 4 |