Hammond Electronics, Inc. Power Outlet Strip; No. Of Outlets Hammond 1584H8A1

Description
POWER OUTLET STRIP; No. of Outlets:8Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:8Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Hammond - 96F5491 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Hammond
96F5491
Power Outlet Strip; No. Of Outlets Hammond 96F5491
POWER OUTLET STRIP; No. of Outlets:8Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes

POWER OUTLET STRIP; No. of Outlets:8Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 96F5491
Product Name Power Outlet Strip; No. Of Outlets Hammond
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801618-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-403/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details