POWER OUTLET STRIP; No. of Outlets:5Outlets; Supply Voltage VAC:125V; Current Rating:15A; Length - Metric:339mm; External Width - Metric:54mm; Cable Length - Metric:4.57m; Length - Imperial:13.4"; External Width - Imperial:2.13" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 36C2904 |
| Product Name | Power Outlet Strip; No. Of Outlets Hammond |
| Number of Outlets | 5 |