Hammond Electronics, Inc. Power Cord, Nema 5-15P-Free End, 15.5Ft; Connector To Connector Hammond 1584C15

Description
POWER CORD, NEMA 5-15P-FREE END, 15.5FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:4.7m; Current Rating:15A; Voltage Rating:-; Jacket Color:-; Product Range:1584C Series; Cable Length - Imperial:15.5ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 15.5FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:4.7m; Current Rating:15A; Voltage Rating:-; Jacket Color:-; Product Range:1584C Series; Cable Length - Imperial:15.5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 15.5Ft; Connector To Connector Hammond - 50H5968 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 15.5Ft; Connector To Connector Hammond
50H5968
Power Cord, Nema 5-15P-Free End, 15.5Ft; Connector To Connector Hammond 50H5968
POWER CORD, NEMA 5-15P-FREE END, 15.5FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:4.7m; Current Rating:15A; Voltage Rating:-; Jacket Color:-; Product Range:1584C Series; Cable Length - Imperial:15.5ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 15.5FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:4.7m; Current Rating:15A; Voltage Rating:-; Jacket Color:-; Product Range:1584C Series; Cable Length - Imperial:15.5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 50H5968
Product Name Power Cord, Nema 5-15P-Free End, 15.5Ft; Connector To Connector Hammond
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823575-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 236 inch (6000 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black - 6052.0042 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details