POWER OUTLET STRIP; No. of Outlets:8Outlets; Supply Voltage VAC:230V; Current Rating:10A; Length - Metric:482.6mm; External Width - Metric:43.6mm; Cable Length - Metric:-; Length - Imperial:19"; External Width - Imperial:1.72" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 27C5547 |
| Product Name | Power Outlet Strip; No. Of Outlets Hammond |
| Number of Outlets | 8 |