POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:125V; Current Rating:15A; Length - Metric:482.6mm; External Width - Metric:43.6mm; Cable Length - Metric:1.83m; Length - Imperial:19"; External Width - Imperial:1.72" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 92F007 |
| Product Name | Power Outlet Strip; No. Of Outlets Hammond |
| Number of Outlets | 6 |