The Hammond Power Outlet Strip (part number 30C8771) is designed for use with IEC power cords and operates at a voltage range of 100-240 VAC with a current rating of 10 A. It features a robust all-metal housing made from extruded aluminum with a black powder-coated steel cover, ensuring durability in various environments. The outlet strip includes one IEC 320-C14 inlet and five IEC 320-C13 outlets, making it suitable for multiple devices. An integrated 10A circuit breaker provides protection against accidental line overloads. The rocker-type on-off switch, equipped with a green light indicator, allows users to easily monitor power status. The product is cULus listed to UL 60950-1 and is TvúV certified to EN 60950-1, ensuring compliance with safety standards. Additionally, it includes mounting feet with keyhole slots for temporary workstation mounting. This outlet strip is a practical choice for engineers seeking a reliable power distribution solution.
POWER OUTLET STRIP; No. of Outlets:5Outlets; Supply Voltage VAC:230V; Current Rating:10A; Length - Metric:300mm; External Width - Metric:54mm; Cable Length - Metric:-; Length - Imperial:11.8"; External Width - Imperial:2.13" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 30C8771 |
| Product Name | Power Outlet Strip; No. Of Outlets Hammond |
| Number of Outlets | 5 |