Hammond Electronics, Inc. Power Outlet Strip; No. Of Outlets Hammond 1581H8

Description
POWER OUTLET STRIP; No. of Outlets:8Outlets; Supply Voltage VAC:230V; Current Rating:10A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:-; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:8Outlets; Supply Voltage VAC:230V; Current Rating:10A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:-; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Hammond - 36C2897 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Hammond
36C2897
Power Outlet Strip; No. Of Outlets Hammond 36C2897
POWER OUTLET STRIP; No. of Outlets:8Outlets; Supply Voltage VAC:230V; Current Rating:10A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:-; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes

POWER OUTLET STRIP; No. of Outlets:8Outlets; Supply Voltage VAC:230V; Current Rating:10A; Length - Metric:419mm; External Width - Metric:54mm; Cable Length - Metric:-; Length - Imperial:16.5"; External Width - Imperial:2.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 36C2897
Product Name Power Outlet Strip; No. Of Outlets Hammond
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details