Hammond Electronics, Inc. Power Cord, Iec320-C13 To C14, 10A, 250V; Connector Type A Hammond 1581C6IEC

Description
POWER CORD, IEC320-C13 TO C14, 10A, 250V; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:1581C6 Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC320-C13 TO C14, 10A, 250V; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:1581C6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec320-C13 To C14, 10A, 250V; Connector Type A Hammond - 05T6395 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec320-C13 To C14, 10A, 250V; Connector Type A Hammond
05T6395
Power Cord, Iec320-C13 To C14, 10A, 250V; Connector Type A Hammond 05T6395
POWER CORD, IEC320-C13 TO C14, 10A, 250V; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:1581C6 Series RoHS Compliant: Yes

POWER CORD, IEC320-C13 TO C14, 10A, 250V; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:1581C6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05T6395
Product Name Power Cord, Iec320-C13 To C14, 10A, 250V; Connector Type A Hammond
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6333A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details