Hammond Electronics, Inc. Small Enclosure, Abs, Black; Enclosure Type Hammond 1557FBK

Description
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Black; Enclosure Type Hammond - 33AH6862 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Black; Enclosure Type Hammond
33AH6862
Small Enclosure, Abs, Black; Enclosure Type Hammond 33AH6862
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AH6862
Product Name Small Enclosure, Abs, Black; Enclosure Type Hammond
Length 1.77 inch (44.96 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers