SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:70.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 33AH6861 |
| Product Name | Small Enclosure, Abs, Grey; Enclosure Type Hammond |
| Length | 2.76 inch (70.1 mm) |
| Width | 6.3 inch (160 mm) |
| Depth | 6.3 inch (160 mm) |
| Material | ABS; ABS |