Hammond Electronics, Inc. Enclosure, Pc, Small, Black; Enclosure Type Hammond 1557FA2BK

Description
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:70.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:70.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Black; Enclosure Type Hammond - 39AH9618 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Black; Enclosure Type Hammond
39AH9618
Enclosure, Pc, Small, Black; Enclosure Type Hammond 39AH9618
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:70.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:70.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9618
Product Name Enclosure, Pc, Small, Black; Enclosure Type Hammond
Length 2.76 inch (70.1 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHN6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers