Hammond Electronics, Inc. Small Enclosure, Abs, Black; Enclosure Type Hammond 1557BABK

Description
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Black; Enclosure Type Hammond - 33AH6850 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Black; Enclosure Type Hammond
33AH6850
Small Enclosure, Abs, Black; Enclosure Type Hammond 33AH6850
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AH6850
Product Name Small Enclosure, Abs, Black; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Hand Held Enclosures - 2832103 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details