Hammond Electronics, Inc. Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond 1555YGY

Description
ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond - 39AH9608 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond
39AH9608
Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond 39AH9608
ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, ABS, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Light Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Abs, 240X300X240Mm, Light Gry Rohs Compliant Hammond - 25AJ3221 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 240X300X240Mm, Light Gry Rohs Compliant Hammond
25AJ3221
Enclosure, Abs, 240X300X240Mm, Light Gry Rohs Compliant Hammond 25AJ3221
ENCLOSURE, ABS, 240X300X240MM, LIGHT GRY ROHS COMPLIANT: YES

ENCLOSURE, ABS, 240X300X240MM, LIGHT GRY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 39AH9608 25AJ3221
Product Name Enclosure, Abs, Small, Light Grey; Enclosure Type Hammond Enclosure, Abs, 240X300X240Mm, Light Gry Rohs Compliant Hammond
Length 3.74 inch (95 mm)
Width 9.45 inch (240 mm)
Depth 11.81 inch (300 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2124 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
TK Series Enclosures - 137-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers