Hammond Electronics, Inc. Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond 1555YA2GY

Description
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond - 39AH9607 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond
39AH9607
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond 39AH9607
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9607
Product Name Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond
Length 4.72 inch (120 mm)
Width 9.45 inch (240 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details