Hammond Electronics, Inc. Small Enclosure, Abs, Grey; Enclosure Type Hammond 1555WAGY

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Hammond - 98AC7238 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Hammond
98AC7238
Small Enclosure, Abs, Grey; Enclosure Type Hammond 98AC7238
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98AC7238
Product Name Small Enclosure, Abs, Grey; Enclosure Type Hammond
Length 3.54 inch (89.9 mm)
Width 7.09 inch (180 mm)
Depth 7.09 inch (180 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC2201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers