Hammond Electronics, Inc. Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond 1555VALGY

Description
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59.944mm; External Width - Metric:160.02mm; External Depth - Metric:238.76mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59.944mm; External Width - Metric:160.02mm; External Depth - Metric:238.76mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond - 83AH0198 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond
83AH0198
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond 83AH0198
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59.944mm; External Width - Metric:160.02mm; External Depth - Metric:238.76mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59.944mm; External Width - Metric:160.02mm; External Depth - Metric:238.76mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH0198
Product Name Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond
Length 2.36 inch (59.94 mm)
Width 6.3 inch (160 mm)
Depth 9.4 inch (239 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414C4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details