Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1555V2GY

Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:238.8mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:238.8mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1187 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1187
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1187
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:238.8mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:238.8mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Styled Lid, Multipurpose, 240 Mm, 160 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 41T1294 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Multipurpose, 240 Mm, 160 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
41T1294
Enclosure, Watertight, Styled Lid, Multipurpose, 240 Mm, 160 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 41T1294
Enclosure, Watertight, Styled Lid, Multipurpose, 240 mm, 160 mm, 90 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Multipurpose, 240 mm, 160 mm, 90 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1187 41T1294
Product Name Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Multipurpose, 240 Mm, 160 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
Length 9.4 inch (239 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A802 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
3 suppliers