Hammond Electronics, Inc. Enclosure, Watertight, Styled Lid, Multipurpose, 180 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond 1555TGY

Description
Enclosure, Watertight, Styled Lid, Multipurpose, 180 mm, 120 mm, 90 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Styled Lid, Multipurpose, 180 mm, 120 mm, 90 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Styled Lid, Multipurpose, 180 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond - 41T1291 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Multipurpose, 180 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond
41T1291
Enclosure, Watertight, Styled Lid, Multipurpose, 180 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond 41T1291
Enclosure, Watertight, Styled Lid, Multipurpose, 180 mm, 120 mm, 90 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Multipurpose, 180 mm, 120 mm, 90 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1182 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
98H1182
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 98H1182
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1291 98H1182
Product Name Enclosure, Watertight, Styled Lid, Multipurpose, 180 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
Length 7.1 inch (180 mm)
Width 4.72 inch (120 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C802BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
2 suppliers