Hammond Electronics, Inc. Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond 1555QA2GY

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond - 98AC7235 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond
98AC7235
Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond 98AC7235
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98AC7235
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond
Length 3.54 inch (89.9 mm)
Width 5.51 inch (140 mm)
Depth 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details