Hammond Electronics, Inc. Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 1555FGY

Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:89mm; External Depth - Metric:61mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:89mm; External Depth - Metric:61mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1164 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
98H1164
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 98H1164
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:89mm; External Depth - Metric:61mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:89mm; External Depth - Metric:61mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Small Enclosure, Small, Abs, Grey; Enclosure Type Hammond - 94AC5541 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Small, Abs, Grey; Enclosure Type Hammond
94AC5541
Small Enclosure, Small, Abs, Grey; Enclosure Type Hammond 94AC5541
SMALL ENCLOSURE, SMALL, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:60.5mm; External Width - Metric:90mm; External Depth - Metric:120mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:NEMA 4, 4X, RoHS Compliant: Yes

SMALL ENCLOSURE, SMALL, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:60.5mm; External Width - Metric:90mm; External Depth - Metric:120mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:NEMA 4, 4X, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1164 94AC5541
Product Name Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond Small Enclosure, Small, Abs, Grey; Enclosure Type Hammond
Length 4.7 inch (119 mm) 2.38 inch (60.5 mm)
Width 3.5 inch (89 mm) 3.54 inch (90 mm)
Depth 2.4 inch (61 mm) 4.72 inch (120 mm)
Material ABS; ABS ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers