Hammond Electronics, Inc. Enclosure, Pcb/panel/din Rail, Abs, Gray; Enclosure Type Hammond 1555FF17GY

Description
ENCLOSURE, PCB/PANEL/DIN RAIL, ABS, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:37mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/PANEL/DIN RAIL, ABS, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:37mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/panel/din Rail, Abs, Gray; Enclosure Type Hammond - 79R5342 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/panel/din Rail, Abs, Gray; Enclosure Type Hammond
79R5342
Enclosure, Pcb/panel/din Rail, Abs, Gray; Enclosure Type Hammond 79R5342
ENCLOSURE, PCB/PANEL/DIN RAIL, ABS, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:37mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/PANEL/DIN RAIL, ABS, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:91mm; External Depth - Metric:37mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Styled Lid, Multipurpose, 120 Mm, 91 Mm, 37 Mm Rohs Compliant Hammond - 84R4476 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Styled Lid, Multipurpose, 120 Mm, 91 Mm, 37 Mm Rohs Compliant Hammond
84R4476
Enclosure, Watertight, Styled Lid, Multipurpose, 120 Mm, 91 Mm, 37 Mm Rohs Compliant Hammond 84R4476
Enclosure, Watertight, Styled Lid, Multipurpose, 120 mm, 91 mm, 37 mm RoHS Compliant: Yes

Enclosure, Watertight, Styled Lid, Multipurpose, 120 mm, 91 mm, 37 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 79R5342 84R4476
Product Name Enclosure, Pcb/panel/din Rail, Abs, Gray; Enclosure Type Hammond Enclosure, Watertight, Styled Lid, Multipurpose, 120 Mm, 91 Mm, 37 Mm Rohs Compliant Hammond
Length 4.7 inch (119 mm)
Width 3.58 inch (91 mm)
Depth 1.46 inch (37 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details