Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1555C2GY

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1159 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1159
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1159
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98H1159
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C801BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers