Hammond Electronics, Inc. Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond 1554YA2GY

Description
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond - 39AH9593 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond
39AH9593
Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond 39AH9593
ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, LIGHT GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:119.9mm; External Width - Metric:240mm; External Depth - Metric:300mm; IP Rating:IP68; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9593
Product Name Enclosure, Pc, Small, Light Grey; Enclosure Type Hammond
Length 4.72 inch (120 mm)
Width 9.45 inch (240 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details