Hammond Electronics, Inc. Small Enclosure, Abs, Grey; Enclosure Type Hammond 1554WGY

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Hammond - 98AC7225 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Hammond
98AC7225
Small Enclosure, Abs, Grey; Enclosure Type Hammond 98AC7225
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Small Enclosure, Abs, Grey; Enclosure Type Hammond - 23AH3806 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Hammond
23AH3806
Small Enclosure, Abs, Grey; Enclosure Type Hammond 23AH3806
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66; Body Colour:Grey; NEMA Rating:-; External Height -RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66; Body Colour:Grey; NEMA Rating:-; External Height -RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98AC7225 23AH3806
Product Name Small Enclosure, Abs, Grey; Enclosure Type Hammond Small Enclosure, Abs, Grey; Enclosure Type Hammond
Length 2.36 inch (59.9 mm) 2.36 inch (60 mm)
Width 7.09 inch (180 mm) 7.09 inch (180 mm)
Depth 7.09 inch (180 mm) 7.09 inch (180 mm)
Material ABS; ABS ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details