Hammond Electronics, Inc. Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond 1554W2GYCL

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond - 98AC7228 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond
98AC7228
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond 98AC7228
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:59.9mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98AC7228
Product Name Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 7.09 inch (180 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers