Hammond Electronics, Inc. Small Enclosure, Pc, Grey; Enclosure Type Hammond 1554W2GY

Description
SMALL ENCLOSURE, PC, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:60mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:NEMA 4, 4X,RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:60mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:NEMA 4, 4X,RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, Grey; Enclosure Type Hammond - 23AH3808 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, Grey; Enclosure Type Hammond
23AH3808
Small Enclosure, Pc, Grey; Enclosure Type Hammond 23AH3808
SMALL ENCLOSURE, PC, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:60mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:NEMA 4, 4X,RoHS Compliant: Yes

SMALL ENCLOSURE, PC, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:60mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:NEMA 4, 4X,RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23AH3808
Product Name Small Enclosure, Pc, Grey; Enclosure Type Hammond
Length 2.36 inch (60 mm)
Width 7.09 inch (180 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details