Hammond Electronics, Inc. Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond 1554VAGY

Description
PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Description
PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond - 28Y0174 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond
28Y0174
Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond 28Y0174
PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:88.9mm; External Width - Metric:160mm; External Depth - Metric:240mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Watertight, Flat Lid, Pcb Box, 90 Mm, 160 Mm, 240 Mm Rohs Compliant Hammond - 43Y2427 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Pcb Box, 90 Mm, 160 Mm, 240 Mm Rohs Compliant Hammond
43Y2427
Enclosure, Watertight, Flat Lid, Pcb Box, 90 Mm, 160 Mm, 240 Mm Rohs Compliant Hammond 43Y2427
Enclosure, Watertight, Flat Lid, PCB Box, 90 mm, 160 mm, 240 mm RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, PCB Box, 90 mm, 160 mm, 240 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 28Y0174 43Y2427
Product Name Pcb Box Enclosure, Abs, Grey; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Pcb Box, 90 Mm, 160 Mm, 240 Mm Rohs Compliant Hammond
Length 3.5 inch (88.9 mm)
Width 6.3 inch (160 mm)
Depth 9.45 inch (240 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details